Status: | Unknown |
---|---|
Series: | HDC1050 Series |
RoHS: | Unknown |
Humidity Range | 0% to 100% Relative Humidity |
---|---|
Humidity Accuracy | ± 3% RH |
Temperature Accuracy | ± 0.2°C |
RH Response Time | 30s |
Temperature Response Time | - |
Sensor Interface Type | I2C |
Sensor Output Type | Digital |
Sensor Case Style | WSON |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Supply Voltage Min | 5.5V |
Supply Voltage Max | 2.7V |
Product Range | HDC1050 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 3% |
Response Time | 30s |
Supply Voltage | 5.5V |
HUMIDITY/TEMP SENSOR, DIGITAL, WSON-6 | element14 |
Where can I find additional details, specifications and documents for a HDC1050DMBT .?
Additional datasheets, footprints and schematics for HDC1050DMBT . are listed on our Part Details page. You can also find images and similar parts to HDC1050DMBT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDC1050DMBT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDC1050DMBT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDC1050DMBT . fall under?
The HDC1050DMBT . is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to HDC1050DMBT . when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDC1050DMBT . you can contact the distributor directly for product support, shipping queries etc.
Is the HDC1050DMBT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDC1050DMBT . have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for HDC1050DMBT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDC1050DMBT . often in real-time on the comparison pages.
What if I can't find stock of HDC1050DMBT .?
You can fill out our help required form which you can use to request a quote for HDC1050DMBT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.