Status: | Unknown |
---|---|
Series: | HDC1010 Series |
RoHS: | Unknown |
Humidity Range | 0% to 100% Relative Humidity |
---|---|
Humidity Accuracy | ± 2% RH |
Temperature Accuracy | ± 0.2°C |
RH Response Time | 15s |
Temperature Response Time | - |
Sensor Interface Type | I2C |
Sensor Output Type | Digital |
Sensor Case Style | DSBGA |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | HDC1010 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Response Time | 15s |
Supply Voltage | 3V |
Humidity/Temp Sensor, Digital, Dsbga-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a HDC1010YPAT?
Additional datasheets, footprints and schematics for HDC1010YPAT are listed on our Part Details page. You can also find images and similar parts to HDC1010YPAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDC1010YPAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDC1010YPAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDC1010YPAT fall under?
The HDC1010YPAT is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to HDC1010YPAT when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDC1010YPAT you can contact the distributor directly for product support, shipping queries etc.
Is the HDC1010YPAT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDC1010YPAT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HDC1010YPAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDC1010YPAT often in real-time on the comparison pages.
What if I can't find stock of HDC1010YPAT?
You can fill out our help required form which you can use to request a quote for HDC1010YPAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.