Status: | Unknown |
---|---|
Series: | HDC1008 Series |
RoHS: | Unknown |
Humidity Range | 0% to 100% Relative Humidity |
---|---|
Humidity Accuracy | ± 4% RH |
Temperature Accuracy | ± 0.2°C |
RH Response Time | 15s |
Temperature Response Time | - |
Sensor Interface Type | I2C |
Sensor Output Type | Digital |
Sensor Case Style | DSBGA |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | HDC1008 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC Output Type | Digital |
Sensing Accuracy Range | ± 0.2°C |
Sensing Temperature Max | 125°C |
Sensing Temperature Min | -40°C |
Humidity/Temp Sensor, Digital, Dsbga-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a HDC1008YPAT?
Additional datasheets, footprints and schematics for HDC1008YPAT are listed on our Part Details page. You can also find images and similar parts to HDC1008YPAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDC1008YPAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDC1008YPAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDC1008YPAT fall under?
The HDC1008YPAT is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to HDC1008YPAT when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDC1008YPAT you can contact the distributor directly for product support, shipping queries etc.
Is the HDC1008YPAT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDC1008YPAT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HDC1008YPAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDC1008YPAT often in real-time on the comparison pages.
What if I can't find stock of HDC1008YPAT?
You can fill out our help required form which you can use to request a quote for HDC1008YPAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.