Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 2Outputs |
Output Power Max | 40W |
Output Voltage - Output 1 | 12VDC |
Output Current - Output 1 | 1.8A |
Output Voltage - Output 2 | -12V |
Height | 70mm |
RoHS Compliant | Yes |
Power Supply, Linear, 12V, 40W | Newark Electronics |
Where can I find additional details, specifications and documents for a HDB-12-15?
Additional datasheets, footprints and schematics for HDB-12-15 are listed on our Part Details page. You can also find images and similar parts to HDB-12-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDB-12-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDB-12-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDB-12-15 fall under?
The HDB-12-15 is listed under Power & Line Protection > Power Supplies > Linear Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to HDB-12-15 when available in the Linear Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDB-12-15 you can contact the distributor directly for product support, shipping queries etc.
Is the HDB-12-15 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HDB-12-15 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HDB-12-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDB-12-15 often in real-time on the comparison pages.
What if I can't find stock of HDB-12-15?
You can fill out our help required form which you can use to request a quote for HDB-12-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.