Status: | Unknown |
---|---|
Series: | HDB Scale |
RoHS: | Compliant |
Balance / Scale Type | Hanging Scale |
---|---|
Load Weight Max | 10kg |
Resolution (g) | 10g |
Product Range | HDB Scale |
SVHC | No SVHC (12-Jan-2017) |
RoHS Compliant | Yes |
10kg Hanging Scale, Readout: 10g | RS |
Weighing, Hanging Scale, 10Kg, Balance - Scale Type,hanging Scale, Load Weight Max,10Kg, Resolution G,10G, Product Range,hdb Scale, Svhc,no Svhc 12-Jan-2017 Rohs Compliant: Yes |Kern HDB 10K10N | Newark Electronics |
Where can I find additional details, specifications and documents for a HDB 10K10N?
Additional datasheets, footprints and schematics for HDB 10K10N are listed on our Part Details page. You can also find images and similar parts to HDB 10K10N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDB 10K10N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDB 10K10N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDB 10K10N fall under?
The HDB 10K10N is listed under Tools & Production Supplies > Measurement & Inspection > Weighing Scales.
Can I view similar or alternative parts?
You can view similar parts to HDB 10K10N when available in the Weighing Scales range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDB 10K10N you can contact the distributor directly for product support, shipping queries etc.
Is the HDB 10K10N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HDB 10K10N have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for HDB 10K10N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDB 10K10N often in real-time on the comparison pages.
What if I can't find stock of HDB 10K10N?
You can fill out our help required form which you can use to request a quote for HDB 10K10N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.