Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Balance / Scale Type | Hanging Scale |
---|---|
Load Weight Max | 10kg |
Resolution (g) | 10g |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Battery Size Code | 2 x AAA |
External Depth | 70mm |
External Height | 25mm |
External Length / Height | 25mm |
External Width | 100mm |
Operating Temperature Max | 40°C |
Operating Temperature Min | -10°C |
Range | 10kg |
Where can I find additional details, specifications and documents for a HDB 10K10?
Additional datasheets, footprints and schematics for HDB 10K10 are listed on our Part Details page. You can also find images and similar parts to HDB 10K10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDB 10K10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDB 10K10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDB 10K10 fall under?
The HDB 10K10 is listed under Test Equipment > Weighing Scales & Balances.
Can I view similar or alternative parts?
You can view similar parts to HDB 10K10 when available in the Weighing Scales & Balances range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDB 10K10 you can contact the distributor directly for product support, shipping queries etc.
Is the HDB 10K10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDB 10K10 have stock available?
There is no stock from authorised distributors for HDB 10K10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDB 10K10 often in real-time on the comparison pages.
What if I can't find stock of HDB 10K10?
You can fill out our help required form which you can use to request a quote for HDB 10K10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.