Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
POE TRANSFORMER, 1 | 1, 1PORT, HDBASE-T |
---|---|
Inductance | 100µH |
RoHS Compliant | Yes |
Poe Transformer, 1:1, 1Port, Hdbase-T | Newark Electronics |
Telecom Transformer 1:1 24 Terminal Gull Wing SMD | Future Electronics |
HDBase-T Transformer 1:1 1500Vrms SMD | Avnet America |
Audio Transformers / Signal Transformers HDBase-T SMD PoE 100uH 1-Port | Sager |
Where can I find additional details, specifications and documents for a HD8008NL?
Additional datasheets, footprints and schematics for HD8008NL are listed on our Part Details page. You can also find images and similar parts to HD8008NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD8008NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD8008NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD8008NL fall under?
The HD8008NL is listed under Transformers > Ethernet & LAN Transformers.
Can I view similar or alternative parts?
You can view similar parts to HD8008NL when available in the Ethernet & LAN Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD8008NL you can contact the distributor directly for product support, shipping queries etc.
Is the HD8008NL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HD8008NL have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Avnet Asia and Sager have stock available or on a lead time for HD8008NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD8008NL often in real-time on the comparison pages.
What if I can't find stock of HD8008NL?
You can fill out our help required form which you can use to request a quote for HD8008NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.