Status: | Unknown |
---|---|
Series: | H8/300H Tiny Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$9.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.51
|
No stock
|
Buy Now | |
Chip One Stop
from US$18.80
|
896
in stock
|
Buy Now | |
Newark Electronics
from US$11.69
|
-
|
Buy Now | |
Future Electronics
from US$14.07
|
-
|
Buy Now | |
Avnet America
from US$12.83
|
-
|
Buy Now | |
element14
from US$15.26
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Product Range | H8/300H Tiny Series Microcontrollers |
---|---|
Architecture | H8 |
No. of Bits | 16bit |
CPU Speed | 20MHz |
Program Memory Size | 56KB |
RAM Memory Size | 4KB |
No. of Pins | 64Pins |
MCU Case Style | LQFP |
No. of I/O's | 45I/O's |
Embedded Interface Type | I2C |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
MCU Family | - |
MCU Series | H8/300H Tiny |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Mcu, 16Bit, 20Mhz, Lqfp-64 | Newark Electronics |
H8S/300H Series 16 bit 4 kB RAM 56 kB Flash 45 I/O Microcontroller - LQFP-64 | Future Electronics |
MCU 16-Bit/32-Bit H8 CISC 56KB Flash 3.3V/5V 64-Pin LQFP | Avnet America |
MCU, 16BIT, 20MHZ, LQFP-64 | Farnell |
Where can I find additional details, specifications and documents for a HD64F3687FPV?
Additional datasheets, footprints and schematics for HD64F3687FPV are listed on our Part Details page. You can also find images and similar parts to HD64F3687FPV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD64F3687FPV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD64F3687FPV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD64F3687FPV fall under?
The HD64F3687FPV is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to HD64F3687FPV when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD64F3687FPV you can contact the distributor directly for product support, shipping queries etc.
Is the HD64F3687FPV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HD64F3687FPV have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for HD64F3687FPV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD64F3687FPV often in real-time on the comparison pages.
What if I can't find stock of HD64F3687FPV?
You can fill out our help required form which you can use to request a quote for HD64F3687FPV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.