Status: | Unknown |
---|---|
Series: | H8/300H Tiny Series Microcontrollers |
RoHS: | Unknown |
Product Range | H8/300H Tiny Series Microcontrollers |
---|---|
Architecture | H8 |
No. of Bits | 16bit |
CPU Speed | 16MHz |
Program Memory Size | 16KB |
RAM Memory Size | 2KB |
No. of Pins | 64Pins |
MCU Case Style | LQFP |
No. of I/O's | 26I/O's |
Embedded Interface Type | SCI |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
MCU Family | - |
MCU Series | H8/300H Tiny |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Mcu, 16Bit, 16Mhz, Lqfp-64 | Newark Electronics |
MCU, 16BIT, 16MHZ, LQFP-64 | Farnell |
MCU 16-bit/32-bit H8 CISC 16KB Flash 5V 64-Pin LQFP | Avnet Silica |
16-bit Microcontrollers - MCU MCU 3/5V 16K Pb-free 64-LQFP | Future Electronics |
Where can I find additional details, specifications and documents for a HD64F3672FPV?
Additional datasheets, footprints and schematics for HD64F3672FPV are listed on our Part Details page. You can also find images and similar parts to HD64F3672FPV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD64F3672FPV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD64F3672FPV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD64F3672FPV fall under?
The HD64F3672FPV is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to HD64F3672FPV when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD64F3672FPV you can contact the distributor directly for product support, shipping queries etc.
Is the HD64F3672FPV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HD64F3672FPV have stock available?
Authorised distributors including Newark Electronics, Farnell, Avnet Silica, Future Electronics and Avnet America have stock available or on a lead time for HD64F3672FPV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD64F3672FPV often in real-time on the comparison pages.
What if I can't find stock of HD64F3672FPV?
You can fill out our help required form which you can use to request a quote for HD64F3672FPV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.