Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$57.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$69.35
|
32
in stock
|
Buy Now | |
Sager
from US$60.74
|
145
in stock
|
Buy Now | |
RS Americas
from US$74.92
|
100
in stock
|
Buy Now | |
TTI Europe
from US$62.62
|
60
in stock
|
Buy Now | |
element14
from US$66.08
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$77.92
|
21
in stock
|
Buy Now | |
Schukat Electronic
from US$57.91
|
18
in stock
|
Buy Now | |
Heilind Electronics
from US$74.69
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$87.96
|
10
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$74.69
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$67.95
|
3
in stock
|
Buy Now | |
Carlton-Bates
from US$73.81
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 25A |
Operating Voltage Max | 530VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48VAC |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Solid State Relays - Industrial Mount 25A 480VAC DC | Sager |
SSR PM IP00 530VAC/25A DC | TTI Europe |
SSR, 4-32VDC, 48-530VAC, 25A | element14 |
Solid State Relay, 25A, 4-32Vdc, Panel | Newark Electronics |
Solid State Relay Z-Vers. 530V 25A Hock | Schukat Electronic |
SSR, PNL MT, IP00, 530VAC/25 A, DC IN, 0 CROSS | Heilind Electronics |
SSR Relay Panel Mount IP00 530VAC/25A DC In | Rapid Electronics |
Relay: solid state | Transfer Multisort Elektronik |
Relay, Solid State | Carlton-Bates |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a HD4825?
Additional datasheets, footprints and schematics for HD4825 are listed on our Part Details page. You can also find images and similar parts to HD4825 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD4825 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD4825 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD4825 fall under?
The HD4825 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HD4825 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD4825 you can contact the distributor directly for product support, shipping queries etc.
Is the HD4825 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HD4825 have stock available?
Authorised distributors including Sager, RS Americas, TTI Europe, element14 and Farnell have stock available or on a lead time for HD4825.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD4825 often in real-time on the comparison pages.
What if I can't find stock of HD4825?
You can fill out our help required form which you can use to request a quote for HD4825 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.