Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$104.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$132.03
|
3
in stock
|
Buy Now | |
Distrelec
from US$104.03
|
75
in stock
|
Buy Now | |
Sager
from US$130.38
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$151.67
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$162.22
|
10
in stock
|
Buy Now | |
RS Americas
from US$155.98
|
-
|
Buy Now | |
element14
from US$119.05
|
-
|
Buy Now | |
Carlton-Bates
from US$166.34
|
-
|
Buy Now | |
Schukat Electronic
from US$120.33
|
-
|
Buy Now | |
TTI Europe
from US$121.77
|
-
|
Buy Now | |
Farnell
from US$136.00
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 125A |
Operating Voltage Max | 530Vrms |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48Vrms |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Blocking voltage | 1200V |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 3VDC |
Control Voltage Range | 3V DC to 32V DC |
Control Voltage Type | DC |
External Depth | 22.2mm |
External Diameter | 4.4mm |
External Length / Height | 57.2mm |
External Width | 44.4mm |
Fixing Centres | 47.6mm |
Isolation Voltage | 4kV |
Load Current Min | 40mA |
Load Current RMS Max | 125A |
Must Release Voltage | 1V |
Operating Voltage Range | 48Vrms to 530Vrms |
Output Type | Thyristor |
RMS Load Current Min | 150mA |
RMS Load Voltage Max | 530V |
RMS Load Voltage Min | 48V |
Rate of Voltage Change dv / dt | 500V/µs |
Resistance | 1500ohm |
Single Cycle Surge Current | 1500A |
Surge Current | 1750A |
Sensata Crydom Solid State Relay, HD, 1NO, 125A, 530V, Screw Terminal | Distrelec |
Solid State Relays - Industrial Mount 125A 480V DC INPUT | Sager |
Relay: solid state | Transfer Multisort Elektronik |
Solid State Relay, 125A, 4-32Vdc, Panel | Newark Electronics |
SSR,125A rms 48-530Vdc | RS |
SSR, PANEL MOUNT, 530VAC, 32VDC, 125A | element14 |
Relay, Solid State | Carlton-Bates |
Solid State Relay Z-Vers. 530V 125A Hock | Schukat Electronic |
SSR PM IP00 530VAC/125A DC | TTI Europe |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a HD48125?
Additional datasheets, footprints and schematics for HD48125 are listed on our Part Details page. You can also find images and similar parts to HD48125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD48125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD48125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD48125 fall under?
The HD48125 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HD48125 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD48125 you can contact the distributor directly for product support, shipping queries etc.
Is the HD48125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HD48125 have stock available?
Authorised distributors including Distrelec, Sager, Transfer Multisort Elektronik, Newark Electronics and RS have stock available or on a lead time for HD48125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD48125 often in real-time on the comparison pages.
What if I can't find stock of HD48125?
You can fill out our help required form which you can use to request a quote for HD48125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.