USB IC Type | Type-C Differential Switch |
---|---|
USB Standard | USB 3.1 |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | WQFN |
No. of Pins | 28Pins |
Data Rate | 5.4Gbps |
No. of Ports | 4 Port, 4Ports |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
USB Type | Multiplexer / Demultiplexer Switch |
4x6-channel USB Type-C&trade | Texas Instruments |
Usb Switch, 4Port, 5.4Gbps, Wqfn-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a HD3SS460RHRT .?
Additional datasheets, footprints and schematics for HD3SS460RHRT . are listed on our Part Details page. You can also find images and similar parts to HD3SS460RHRT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD3SS460RHRT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD3SS460RHRT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD3SS460RHRT . fall under?
The HD3SS460RHRT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to HD3SS460RHRT . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD3SS460RHRT . you can contact the distributor directly for product support, shipping queries etc.
Is the HD3SS460RHRT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HD3SS460RHRT . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for HD3SS460RHRT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD3SS460RHRT . often in real-time on the comparison pages.
What if I can't find stock of HD3SS460RHRT .?
You can fill out our help required form which you can use to request a quote for HD3SS460RHRT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.