HD3SS3412RUAT . Part Information
Details for HD3SS3412RUAT . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.3700 |
10 | 2.0100 |
50 | 1.8800 |
100 | 1.7400 |
250 | 1.6400 |
Stock Information
Details
Part Specifications
PCI Bus Type | PCI Express Switch |
PCI Express Base Spec | PCIe 3.0 |
Digital IC Case | WQFN |
No. of Pins | 42Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- PCIE DIFF SWITCH, 4-CH, 12GBPS, WQFN-42; PCI Bus Type:PCI Express Switch; PCI Express Base Spec:PCIe 3.0; Digital IC Case:WQFN; No. of Pins:42Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a HD3SS3412RUAT .?
Additional datasheets, footprints and schematics for HD3SS3412RUAT . are listed in our Part Details tab. You can also find the HD3SS3412RUAT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD3SS3412RUAT . in the Pricing & Inventory tab next to part details. You can view HD3SS3412RUAT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD3SS3412RUAT . fall under?
The HD3SS3412RUAT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to HD3SS3412RUAT . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD3SS3412RUAT . you can contact the distributor directly for product support, shipping queries etc.
Is the HD3SS3412RUAT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for HD3SS3412RUAT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HD3SS3412RUAT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD3SS3412RUAT . often in real-time on the comparison pages.
What if I can't find stock of HD3SS3412RUAT .?
You can fill out our help required form which you can use to request a quote for HD3SS3412RUAT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.