Status: | Unknown |
---|---|
Series: | HC Series |
RoHS: | Unknown |
Resistance | 50ohm |
---|---|
Product Range | HC Series |
Power Rating | 300mW |
Resistance Tolerance | ± 0.01% |
Resistor Case Style | Radial Leaded |
Voltage Rating | 300V |
Resistor Element Material | Metal Foil |
Temperature Coefficient | ± 1ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a HCZ50R000T?
Additional datasheets, footprints and schematics for HCZ50R000T are listed on our Part Details page. You can also find images and similar parts to HCZ50R000T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCZ50R000T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCZ50R000T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCZ50R000T fall under?
The HCZ50R000T is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HCZ50R000T when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCZ50R000T you can contact the distributor directly for product support, shipping queries etc.
Is the HCZ50R000T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCZ50R000T have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for HCZ50R000T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCZ50R000T often in real-time on the comparison pages.
What if I can't find stock of HCZ50R000T?
You can fill out our help required form which you can use to request a quote for HCZ50R000T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.