Status: | Unknown |
---|---|
Series: | HCX Series |
RoHS: | Unknown |
Prices starting from US$82.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$82.61
|
No stock
|
Buy Now |
Operating Pressure Max | 5mbar |
---|---|
Sensor Output | Voltage |
Pressure Measurement Type | Differential Gauge |
Voltage Rating | 15V |
Port Style | Tube |
Supply Current | - |
Product Range | HCX Series |
Connection Size | 5mm |
Depth | 39mm |
External Depth | 39.6mm |
Hysteresis | 0.5% |
Operating Pressure Min | -5mbar |
Output | Voltage |
Pressure Sensor Type | Transducer |
Pressure Type | Differential |
Where can I find additional details, specifications and documents for a HCXPM005D6V?
Additional datasheets, footprints and schematics for HCXPM005D6V are listed on our Part Details page. You can also find images and similar parts to HCXPM005D6V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCXPM005D6V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCXPM005D6V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCXPM005D6V fall under?
The HCXPM005D6V is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to HCXPM005D6V when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCXPM005D6V you can contact the distributor directly for product support, shipping queries etc.
Is the HCXPM005D6V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCXPM005D6V have stock available?
Authorised distributors including Farnell have stock available or on a lead time for HCXPM005D6V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCXPM005D6V often in real-time on the comparison pages.
What if I can't find stock of HCXPM005D6V?
You can fill out our help required form which you can use to request a quote for HCXPM005D6V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.