HCXM050D6V Sensors & Transducers by First Sensor

PRESSURE SENSOR 0-50MBAR

Status: Unknown
Series: HCX Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$78.68

Distributor Stock
Logo for Farnell
Farnell
from US$87.58
No stock
Buy Now
Logo for element14
element14
from US$78.68
-
Buy Now

Specifications

Operating Pressure Max 50mbar
Sensor Output Voltage
Pressure Measurement Type Differential Gauge
Voltage Rating 15V
Port Style Tube
Supply Current -
Product Range HCX Series
Depth 39mm
External Depth 39.6mm
Hysteresis 0.5%
Operating Pressure Min 0mbar
Output Voltage
Pressure Max 50mbar
Pressure Sensor Type Transducer
Pressure Type Differential
Stability 0.2%
Supply Voltage DC Max 15V


HCXM050D6V Sensors by Unknown

Pressure Sensor, PCB Mount, Dry Air, Gases, 50 mbar, Differential, Gauge, Tube, Voltage, 15 V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a HCXM050D6V?

Additional datasheets, footprints and schematics for HCXM050D6V are listed on our Part Details page. You can also find images and similar parts to HCXM050D6V on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HCXM050D6V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCXM050D6V price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HCXM050D6V fall under?

The HCXM050D6V is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to HCXM050D6V when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HCXM050D6V you can contact the distributor directly for product support, shipping queries etc.

Is the HCXM050D6V RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HCXM050D6V have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for HCXM050D6V.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HCXM050D6V often in real-time on the comparison pages.

What if I can't find stock of HCXM050D6V?

You can fill out our help required form which you can use to request a quote for HCXM050D6V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay