Status: | Unknown |
---|---|
Series: | MRS-1000A Series |
RoHS: | Unknown |
Accessory Type | Vacuum Cup |
---|---|
For Use With | MRS-1000 / HCT-1000 |
Product Range | MRS-1000A Series |
SVHC | No SVHC (27-Jun-2018) |
External Diameter | 6.4mm |
Tip / Nozzle Style | Vacuum Cup |
VACUUM CUP, 6.4MM, PK5 | Farnell |
Vacuum Cups | Newark Electronics |
Where can I find additional details, specifications and documents for a HCTA-VC64-5?
Additional datasheets, footprints and schematics for HCTA-VC64-5 are listed on our Part Details page. You can also find images and similar parts to HCTA-VC64-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCTA-VC64-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCTA-VC64-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCTA-VC64-5 fall under?
The HCTA-VC64-5 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to HCTA-VC64-5 when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCTA-VC64-5 you can contact the distributor directly for product support, shipping queries etc.
Is the HCTA-VC64-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCTA-VC64-5 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for HCTA-VC64-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCTA-VC64-5 often in real-time on the comparison pages.
What if I can't find stock of HCTA-VC64-5?
You can fill out our help required form which you can use to request a quote for HCTA-VC64-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.