Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage V AC | 240V |
---|---|
Heat Temperature Max | 450°C |
Output Power | 75W |
Kit Contents | Hand-piece with Heater Pack of 6 Nozzles Nozzle Removal Pad Workstand |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a HCT2-120?
Additional datasheets, footprints and schematics for HCT2-120 are listed on our Part Details page. You can also find images and similar parts to HCT2-120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCT2-120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCT2-120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCT2-120 fall under?
The HCT2-120 is listed under Tools & Maintenance > Soldering > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to HCT2-120 when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCT2-120 you can contact the distributor directly for product support, shipping queries etc.
Is the HCT2-120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCT2-120 have stock available?
There is no stock from authorised distributors for HCT2-120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCT2-120 often in real-time on the comparison pages.
What if I can't find stock of HCT2-120?
You can fill out our help required form which you can use to request a quote for HCT2-120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.