Status: | Unknown |
---|---|
Series: | MRS-1000A Series |
RoHS: | Compliant |
Prices starting from US$786.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$786.00
|
No stock
|
Buy Now |
Accessory Type | Handpiece with Integral Vacuum, Cord and Connector |
---|---|
For Use With | MRS-1000 Modular Rework System |
Product Range | MRS-1000A Series |
Flow Rate Max | 25l/min |
Noise Rating | 55dBA |
RoHS Compliant | Yes |
Rework Convection Tool Hand Piece | Newark Electronics |
Where can I find additional details, specifications and documents for a HCT-HV1?
Additional datasheets, footprints and schematics for HCT-HV1 are listed on our Part Details page. You can also find images and similar parts to HCT-HV1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCT-HV1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCT-HV1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCT-HV1 fall under?
The HCT-HV1 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations > Soldering Station Accessories.
Can I view similar or alternative parts?
You can view similar parts to HCT-HV1 when available in the Soldering Station Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCT-HV1 you can contact the distributor directly for product support, shipping queries etc.
Is the HCT-HV1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HCT-HV1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HCT-HV1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCT-HV1 often in real-time on the comparison pages.
What if I can't find stock of HCT-HV1?
You can fill out our help required form which you can use to request a quote for HCT-HV1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.