Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | Medical |
---|---|
Input Voltage Max | 120VAC |
No. of Outputs | 3 Output |
Output Voltage | 120VAC |
Output Power | 300W |
RoHS Compliant | NA |
Tripp Lite Medical Mobile Cart Power Kit 36A 300W 3 Outlet UL 60601-1 | Tripp Lite HCRK-36 | RS Americas |
Medical Grade Inverter/Charger, 120Vac, 300W | Newark Electronics |
MEDICAL MOBILE CART POWER KIT 36A 300W 3 OUTLET UL 60601-1 | Avnet America |
Where can I find additional details, specifications and documents for a HCRK-36?
Additional datasheets, footprints and schematics for HCRK-36 are listed on our Part Details page. You can also find images and similar parts to HCRK-36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCRK-36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCRK-36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCRK-36 fall under?
The HCRK-36 is listed under Power & Line Protection > DC / AC Inverters.
Can I view similar or alternative parts?
You can view similar parts to HCRK-36 when available in the DC / AC Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCRK-36 you can contact the distributor directly for product support, shipping queries etc.
Is the HCRK-36 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCRK-36 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for HCRK-36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCRK-36 often in real-time on the comparison pages.
What if I can't find stock of HCRK-36?
You can fill out our help required form which you can use to request a quote for HCRK-36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.