HCRK DC / AC Inverters by Tripp Lite

MEDICAL GRADE INVERTER / CHARGER, 120VAC, 300W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,465.01

Distributor Stock
Logo for Newark
Newark
from US$1,465.01
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Power Supply Approvals Medical
Input Voltage Max 120VAC
No. of Outputs 3 Output
Output Voltage 120VAC
Output Power 300W
RoHS Compliant NA

Alternative Descriptions

Medical Grade Inverter/Charger, 120Vac, 300W | Newark Electronics
MEDICAL MOBILE CART POWER KIT 90A 300W 3 OUTLET UL 60601-1 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HCRK?

Additional datasheets, footprints and schematics for HCRK are listed on our Part Details page. You can also find images and similar parts to HCRK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HCRK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCRK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HCRK fall under?

The HCRK is listed under Power & Line Protection > DC / AC Inverters.

Can I view similar or alternative parts?

You can view similar parts to HCRK when available in the DC / AC Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HCRK you can contact the distributor directly for product support, shipping queries etc.

Is the HCRK RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HCRK have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for HCRK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HCRK often in real-time on the comparison pages.

What if I can't find stock of HCRK?

You can fill out our help required form which you can use to request a quote for HCRK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay