Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.94
|
No stock
|
Buy Now |
![]() |
Rochester Electronics
from US$0.68
|
1,000
in stock
|
Buy Now |
![]() |
Micros
from US$4.87
|
236
in stock
|
Buy Now |
![]() |
Avnet America
from US$2.53
|
81
in stock
|
Buy Now |
![]() |
EBV Elektronik
-
|
1,350
in stock
|
Buy Now |
![]() |
Lake-View Electronics
-
|
88
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$6.27
|
-
|
Buy Now |
![]() |
Future Electronics
from US$0.83
|
-
|
Buy Now |
![]() |
RS Americas
from US$2.64
|
-
|
Buy Now |
![]() |
element14
from US$1.23
|
-
|
Buy Now |
![]() |
Farnell
from US$1.34
|
-
|
Buy Now |
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Isolation Voltage | 5kV |
Data Rate | 10Mbps |
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Optocoupler Dual 10MBit/s Logic MDIP8 | RS |
DIP8 Through Hole Dual Channel High Speed 10 MB/s Logic Gate Optocoupler | Future Electronics |
OPTOCOUPLER, DIGITAL, 5KV, DIP-8 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Splice, po Ins Butt 22-20 Kit Rohs Compliant: Yes |Amp Te Connectivity HCPL-2630 | Newark Electronics |
Where can I find additional details, specifications and documents for a HCPL2630?
Additional datasheets, footprints and schematics for HCPL2630 are listed on our Part Details page. You can also find images and similar parts to HCPL2630 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCPL2630 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCPL2630 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCPL2630 fall under?
The HCPL2630 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to HCPL2630 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCPL2630 you can contact the distributor directly for product support, shipping queries etc.
Is the HCPL2630 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCPL2630 have stock available?
Authorised distributors including Rochester Electronics, Micros, Avnet America, EBV Elektronik and Lake-View Electronics have stock available or on a lead time for HCPL2630.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCPL2630 often in real-time on the comparison pages.
What if I can't find stock of HCPL2630?
You can fill out our help required form which you can use to request a quote for HCPL2630 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.