Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 300µV |
Isolation Voltage | - |
Supply Voltage Range | 4.5V to 5.5V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Bandwidth | 100kHz |
Gain Non-Linearity Max | 0.004% |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Amplifer Supply Voltage | 4.5V to 5.5V |
Amplifier Type | Isolation |
Gain Bandwidth | 100kHz |
Gain dB Max | 8dB |
Supply Current | 10.86mA |
IC, ISOLATION AMP, 100KHZ, DIP-8 | element14 |
Isolation Amplifer, -40 To 85Deg C | Newark Electronics |
OptoCoupler 1-CH 8-Pin PDIP | Avnet America |
Where can I find additional details, specifications and documents for a HCPL-7800?
Additional datasheets, footprints and schematics for HCPL-7800 are listed on our Part Details page. You can also find images and similar parts to HCPL-7800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCPL-7800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCPL-7800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCPL-7800 fall under?
The HCPL-7800 is listed under Semiconductors - ICs > Amplifiers & Comparators > Isolation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to HCPL-7800 when available in the Isolation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCPL-7800 you can contact the distributor directly for product support, shipping queries etc.
Is the HCPL-7800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCPL-7800 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for HCPL-7800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCPL-7800 often in real-time on the comparison pages.
What if I can't find stock of HCPL-7800?
You can fill out our help required form which you can use to request a quote for HCPL-7800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.