No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Isolation Voltage | 5kV |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | CSA UL VDE |
Baud Rate | 1000000 |
CMR | 15000V/µs |
Current Transfer Ratio Min | 44% |
Current Transfer Ratio Typ | 90% |
Fall Time tf | 0.4µs |
Forward Current If(AV) | 10mA |
Input Current | 20mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Optocoupler Output Type | Gate Drive |
Optocoupler Type | Transistor Output |
Output Voltage | 30V |
Output Voltage Max | 15V |
Rise Time | 0.55µs |
Voltage Vcc | 15V |
Opto-isolator,HCNW4506 5000Vac DIP8 | RS |
Optocoupler Logic-Out Pull Up DC-IN 1-CH 8-Pin PDIP W Tube | Avnet America |
Optocoupler, Gate Drive, 5000Vrms | Newark Electronics |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
Optoc. 5kV IGBT Dr. 15mA DIP8 400mil | Schukat Electronic |
Where can I find additional details, specifications and documents for a HCNW-4506-000E?
Additional datasheets, footprints and schematics for HCNW-4506-000E are listed on our Part Details page. You can also find images and similar parts to HCNW-4506-000E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCNW-4506-000E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCNW-4506-000E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCNW-4506-000E fall under?
The HCNW-4506-000E is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to HCNW-4506-000E when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCNW-4506-000E you can contact the distributor directly for product support, shipping queries etc.
Is the HCNW-4506-000E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCNW-4506-000E have stock available?
Authorised distributors including RS, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for HCNW-4506-000E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCNW-4506-000E often in real-time on the comparison pages.
What if I can't find stock of HCNW-4506-000E?
You can fill out our help required form which you can use to request a quote for HCNW-4506-000E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.