HCMS-3906 Displays by Broadcom

LED DISPLAY 4 CHAR 0.15" RED

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$21.60

Distributor Stock
Logo for RS
RS
from US$28.93
140
in stock
Buy Now
Logo for element14
element14
from US$28.52
33
in stock
Buy Now
Logo for Farnell
Farnell
from US$29.20
33
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$28.30
20
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$21.60
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

LED Colour Red
Forward Current If 400µA
Luminous Intensity 2.3mcd
No. of Digits / Alpha 4
Character Size 3.81mm
Supply Voltage 3.3V
Display Area Width 17.78mm
Character Format Dot Matrix
Display Area Height 10.16mm
Product Range -
SVHC No SVHC (27-Jun-2018)
External Depth 5.08mm
External Length / Height 10.16mm
External Width 17.78mm
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C

Alternative Descriptions

Red 4x1 line 0.15in serial, HCMS-3906 | RS
LED DISPLAY, 4 CHAR, 0.15", RED | element14
Led Alphanum Display, Dot Matrix, 2.3Mcd | Newark Electronics
Displays Dot Matrix Panel 4DIGIT 140LED Red 12-Pin DIP | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HCMS-3906?

Additional datasheets, footprints and schematics for HCMS-3906 are listed on our Part Details page. You can also find images and similar parts to HCMS-3906 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HCMS-3906 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCMS-3906 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HCMS-3906 fall under?

The HCMS-3906 is listed under Optoelectronics & Displays > Displays > LED Displays.

Can I view similar or alternative parts?

You can view similar parts to HCMS-3906 when available in the LED Displays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HCMS-3906 you can contact the distributor directly for product support, shipping queries etc.

Is the HCMS-3906 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HCMS-3906 have stock available?

Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for HCMS-3906.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HCMS-3906 often in real-time on the comparison pages.

What if I can't find stock of HCMS-3906?

You can fill out our help required form which you can use to request a quote for HCMS-3906 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay