Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Forward Voltage | - |
Luminous Intensity | 230µcd |
Display Dots x Lines | 5 x 7 |
Display Size | 42.93mm x 11.43mm |
Peak Wavelength | 645nm |
Product Range | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 5.3mm |
External Length / Height | 11.4mm |
External Width | 42.9mm |
Meter Display Type | Alphanumeric |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Voltage Rating | 5V |
Red 8x1 line 0.2in serial, HCMS-2975 | RS |
Displays Dot Matrix Panel 8DIGIT 280LED Red 14-Pin DIP | EBV Elektronik |
LED DISPLAY, 8 CHAR, 0.2", RED | Farnell |
Where can I find additional details, specifications and documents for a HCMS-2975?
Additional datasheets, footprints and schematics for HCMS-2975 are listed on our Part Details page. You can also find images and similar parts to HCMS-2975 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCMS-2975 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCMS-2975 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCMS-2975 fall under?
The HCMS-2975 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Displays.
Can I view similar or alternative parts?
You can view similar parts to HCMS-2975 when available in the Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCMS-2975 you can contact the distributor directly for product support, shipping queries etc.
Is the HCMS-2975 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCMS-2975 have stock available?
Authorised distributors including RS, EBV Elektronik, Avnet America and Farnell have stock available or on a lead time for HCMS-2975.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCMS-2975 often in real-time on the comparison pages.
What if I can't find stock of HCMS-2975?
You can fill out our help required form which you can use to request a quote for HCMS-2975 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.