Status: | Unknown |
---|---|
Series: | HCM49 Series |
RoHS: | Compliant |
Frequency Nom | 18.432MHz |
---|---|
Crystal Case | SMD, 11.4mm x 4.65mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 30ppm |
Product Range | HCM49 Series |
Crystal Type | Standard |
RoHS Compliant | Yes |
HCM49 Series 18.432 MHz ▒30 ppm 18 pF -40 to +85 ░C Surface Mount AT-CUT Crystal | Future Electronics |
Crystal, 18.432Mhz, 18Pf, Hc-49Us | Newark Electronics |
Where can I find additional details, specifications and documents for a HCM4918432000ABJT?
Additional datasheets, footprints and schematics for HCM4918432000ABJT are listed on our Part Details page. You can also find images and similar parts to HCM4918432000ABJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCM4918432000ABJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCM4918432000ABJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCM4918432000ABJT fall under?
The HCM4918432000ABJT is listed under Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to HCM4918432000ABJT when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCM4918432000ABJT you can contact the distributor directly for product support, shipping queries etc.
Is the HCM4918432000ABJT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HCM4918432000ABJT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for HCM4918432000ABJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCM4918432000ABJT often in real-time on the comparison pages.
What if I can't find stock of HCM4918432000ABJT?
You can fill out our help required form which you can use to request a quote for HCM4918432000ABJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.