Status: | Unknown |
---|---|
Series: | HCM49 Series |
RoHS: | Unknown |
Frequency Nom | 8MHz |
---|---|
Crystal Case | SMD 11.4mm x 4.65mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 10pF |
Frequency Tolerance + / - | 30ppm |
Product Range | HCM49 Series |
Operating Temperature Min | -10°C |
Operating Temperature Max | 60°C |
SVHC | No SVHC (27-Jun-2018) |
Accuracy | ± 30ppm |
Crystal Mounting Type | SMD |
Frequency | 8MHz |
Frequency Stability | ± 50ppm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Output Frequency | 8MHz |
CRYSTAL, 8MHZ, 18PF, HC-49US | element14 |
CRYSTAL, 8M, 18PF CL, HC49/4H | Farnell |
Where can I find additional details, specifications and documents for a HCM49 8.000MABJ-UT?
Additional datasheets, footprints and schematics for HCM49 8.000MABJ-UT are listed on our Part Details page. You can also find images and similar parts to HCM49 8.000MABJ-UT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCM49 8.000MABJ-UT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCM49 8.000MABJ-UT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCM49 8.000MABJ-UT fall under?
The HCM49 8.000MABJ-UT is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to HCM49 8.000MABJ-UT when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCM49 8.000MABJ-UT you can contact the distributor directly for product support, shipping queries etc.
Is the HCM49 8.000MABJ-UT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCM49 8.000MABJ-UT have stock available?
Authorised distributors including element14, Farnell and Kruse have stock available or on a lead time for HCM49 8.000MABJ-UT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCM49 8.000MABJ-UT often in real-time on the comparison pages.
What if I can't find stock of HCM49 8.000MABJ-UT?
You can fill out our help required form which you can use to request a quote for HCM49 8.000MABJ-UT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.