HCM49 24.000MABJ-UT Crystals & Oscillators by Citizen Finedevice

CRYSTAL 24M 18PF CL HC49/4H

Status: Unknown
Series: HCM49 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.31

Distributor Stock
Logo for Farnell
Farnell
from US$0.32
1,725
in stock
Buy Now
Logo for element14
element14
from US$0.31
7,592
in stock
Buy Now

Specifications

Frequency Nom 24MHz
Crystal Case SMD 11.4mm x 4.65mm
Frequency Stability + / - 50ppm
Load Capacitance 10pF
Frequency Tolerance + / - 30ppm
Product Range HCM49 Series
Operating Temperature Min -10°C
Operating Temperature Max 60°C
SVHC No SVHC (27-Jun-2018)
Accuracy ± 30ppm
Crystal Mounting Type SMD
Frequency 24MHz
Frequency Stability ± 50ppm
No. of Pins 2Pins
Operating Temperature Range -40°C to +85°C
Output Frequency 24MHz

Alternative Descriptions

Frequency Nom:24MHz | element14
CRYSTAL, 24M, 18PF CL, HC49/4H | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HCM49 24.000MABJ-UT?

Additional datasheets, footprints and schematics for HCM49 24.000MABJ-UT are listed on our Part Details page. You can also find images and similar parts to HCM49 24.000MABJ-UT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HCM49 24.000MABJ-UT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCM49 24.000MABJ-UT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HCM49 24.000MABJ-UT fall under?

The HCM49 24.000MABJ-UT is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to HCM49 24.000MABJ-UT when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HCM49 24.000MABJ-UT you can contact the distributor directly for product support, shipping queries etc.

Is the HCM49 24.000MABJ-UT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HCM49 24.000MABJ-UT have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for HCM49 24.000MABJ-UT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HCM49 24.000MABJ-UT often in real-time on the comparison pages.

What if I can't find stock of HCM49 24.000MABJ-UT?

You can fill out our help required form which you can use to request a quote for HCM49 24.000MABJ-UT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay