Status: | Unknown |
---|---|
Series: | HCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 9Contacts |
Gender | Receptacle |
Product Range | HCH Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (12-Jan-2017) |
Conn, Housing, Rcpt, 9Pos, 2.54Mm | Newark Electronics |
CONN, HOUSING, RCPT, 9POS, 2.54MM | element14 |
Housing HCH 9 | RS |
Housing | Amar Radio Corporation |
PITCH2.54MM,5A,50V,AWG#22-20 | TTI Europe |
Where can I find additional details, specifications and documents for a HCHFB-09-KE?
Additional datasheets, footprints and schematics for HCHFB-09-KE are listed on our Part Details page. You can also find images and similar parts to HCHFB-09-KE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCHFB-09-KE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCHFB-09-KE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCHFB-09-KE fall under?
The HCHFB-09-KE is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to HCHFB-09-KE when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCHFB-09-KE you can contact the distributor directly for product support, shipping queries etc.
Is the HCHFB-09-KE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCHFB-09-KE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Amar Radio Corporation have stock available or on a lead time for HCHFB-09-KE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCHFB-09-KE often in real-time on the comparison pages.
What if I can't find stock of HCHFB-09-KE?
You can fill out our help required form which you can use to request a quote for HCHFB-09-KE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.