HCF4060YM013TR Counters/Encoders/Decoders by STMicroelectronics

14 stage binary counter/driver and oscillator

Status: Active
Series: HCF4060
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HCF4060 device is a monolithic integrated circuit fabricated in MOS (metal oxide semiconductor) technology available in SO16 and PDIP16 packages. The HCF4060 device consists of an oscillator section and 14 ripple carry binary counter stages. The oscillator configuration allows design of either RC or crystal oscillator circuits. A RESET input is provided which resets the counter to the all 0’s state and disables the oscillator. A high level on the RESET line accomplishes the reset function. All counter stages are master slave flip-flops. The state of the counter is advanced one step in binary order on the negative transition of φ1 (and φ0). All inputs and outputs are fully buffered. Schmitt trigger action on the clock pin permits unlimited clock rise and fall time.

Where to Buy

Prices starting from US$0.43

Distributor Stock
Logo for Farnell
Farnell
from US$0.46
995
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.45
2,300
in stock
Buy Now
Logo for element14
element14
from US$0.49
995
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.43
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.46
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Medium speed operation
Common reset
Fully static operation
Buffered inputs and outputs
Quiescent current specified up to 20 V
5 V, 10 V and 15 V parametric ratings
Input leakage current: II= 100 nA (max.) at VDD= 18 V, TA= 25 °C
100% tested for quiescent current
ESD performance HBM: 1 kV MM: 200 V CDM: 1 kV
HBM: 1 kV
MM: 200 V
CDM: 1 kV

Alternative Descriptions

Binary Ripple Counter, 14Bit, Soic-16 | Newark Electronics
BINARY RIPPLE COUNTER, 14BIT, SOIC-16 | element14
HCF4060 Series 20 V 200 mW 14-Stage Ripple Carry Binary Counter/Divider -SOIC-16 | Future Electronics
Counter/Divider Single 14-Bit Binary UP Counter 16-Pin SO T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HCF4060YM013TR?

Additional datasheets, footprints and schematics for HCF4060YM013TR are listed on our Part Details page. You can also find images and similar parts to HCF4060YM013TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HCF4060YM013TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCF4060YM013TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HCF4060YM013TR fall under?

The HCF4060YM013TR is listed under Automotive Logic ICs > Counters/Encoders/Decoders.

Can I view similar or alternative parts?

You can view similar parts to HCF4060YM013TR when available in the Counters/Encoders/Decoders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HCF4060YM013TR you can contact the distributor directly for product support, shipping queries etc.

Is the HCF4060YM013TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for HCF4060YM013TR have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for HCF4060YM013TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HCF4060YM013TR often in real-time on the comparison pages.

What if I can't find stock of HCF4060YM013TR?

You can fill out our help required form which you can use to request a quote for HCF4060YM013TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay