Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | HCF4021 |
---|---|
Shift Register Function | Parallel to Serial Serial to Serial |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 20V |
IC Output Type | Standard |
Logic IC Family | HCF40 |
Logic IC Base Number | 4021, 4021 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 4021 |
Frequency | 17MHz |
IC Generic Number | 4021 |
Input Current Max | 1µA |
Logic Function Number | 4021 |
Logic IC Function | 8bit Static Shift Register |
Logic Type | Shift Register |
Operating Temperature Range | -55°C to +125°C |
Power Dissipation Ptot Max | 200mW |
Supply Voltage | 15V |
Supply Voltage Range | 3V to 20V |
Termination Type | Through Hole |
IC, 4000 CMOS, 4021, DIP16, 15V | element14 |
Where can I find additional details, specifications and documents for a HCF4021BEY?
Additional datasheets, footprints and schematics for HCF4021BEY are listed on our Part Details page. You can also find images and similar parts to HCF4021BEY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCF4021BEY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCF4021BEY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCF4021BEY fall under?
The HCF4021BEY is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to HCF4021BEY when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCF4021BEY you can contact the distributor directly for product support, shipping queries etc.
Is the HCF4021BEY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCF4021BEY have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for HCF4021BEY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCF4021BEY often in real-time on the comparison pages.
What if I can't find stock of HCF4021BEY?
You can fill out our help required form which you can use to request a quote for HCF4021BEY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.