Status: | Active |
---|---|
Series: | HCF40106 |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
2,300
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
135,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.56
|
34,027
in stock
|
Buy Now | |
element14
from US$0.32
|
16,604
in stock
|
Buy Now | |
Farnell
from US$0.30
|
16,604
in stock
|
Buy Now | |
Avnet Silica
-
|
162,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now |
Schmitt trigger action with no external components |
Hysteresis voltage typically: 0.9 V at VDD= 5 V 2.3 V at VDD=10 V 3.5 V at VDD=15 V |
Noise immunity greater than 50% |
No limit on input rise and fall times |
Low VDDto VSScurrent during slow input ramp |
Standardized symmetrical output characteristics |
Quiescent current specified up to 20 V |
5 V, 10 V, and 15 V parametric ratings |
Input leakage current II= 100 nA (max.) at VDD= 18 V and TA= 25 °C |
100% tested for quiescent current |
ESD performance HBM: 2 kV MM: 200 V CDM: 1 kV |
HBM: 2 kV |
MM: 200 V |
CDM: 1 kV |
HCF40106 Series 20 V 6.8 V Surface Mount Hex Schmitt Trigger - SOIC-14 | Future Electronics |
IC: digital | Transfer Multisort Elektronik |
SCHMITT-TRIGGER INVERTER, HEX, SOIC-14 | element14 |
ST HCF40106YM013TR | RS |
Inverter Schmitt Trigger 6-Element CMOS 14-Pin SOIC T/R | Avnet Silica |
Schmitt-Trigger Inverter, Hex, Soic-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a HCF40106YM013TR?
Additional datasheets, footprints and schematics for HCF40106YM013TR are listed on our Part Details page. You can also find images and similar parts to HCF40106YM013TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCF40106YM013TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCF40106YM013TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCF40106YM013TR fall under?
The HCF40106YM013TR is listed under Automotive Logic ICs > Gates.
Can I view similar or alternative parts?
You can view similar parts to HCF40106YM013TR when available in the Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCF40106YM013TR you can contact the distributor directly for product support, shipping queries etc.
Is the HCF40106YM013TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for HCF40106YM013TR have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, element14, Farnell and RS have stock available or on a lead time for HCF40106YM013TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCF40106YM013TR often in real-time on the comparison pages.
What if I can't find stock of HCF40106YM013TR?
You can fill out our help required form which you can use to request a quote for HCF40106YM013TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.