Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | HCF40106 |
---|---|
Logic Type | Inverter Schmitt Trigger |
Output Current | 6.8mA |
No. of Inputs | 1 |
Supply Voltage Min | 3V |
Supply Voltage Max | 20V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | HCF40 |
Logic IC Base Number | 40106, 40106 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 40106 |
IC Generic Number | 40106 |
Logic Function Number | 40106 |
Logic IC Function | Hex Inverter with Schmitt Trigger |
No. of Gates | 6 |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage | 15V |
Supply Voltage Range | 3V to 20V |
IC, 4000 CMOS, 40106, DIP14, 15V | element14 |
Where can I find additional details, specifications and documents for a HCF40106BEY?
Additional datasheets, footprints and schematics for HCF40106BEY are listed on our Part Details page. You can also find images and similar parts to HCF40106BEY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCF40106BEY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCF40106BEY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCF40106BEY fall under?
The HCF40106BEY is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to HCF40106BEY when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCF40106BEY you can contact the distributor directly for product support, shipping queries etc.
Is the HCF40106BEY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCF40106BEY have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for HCF40106BEY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCF40106BEY often in real-time on the comparison pages.
What if I can't find stock of HCF40106BEY?
You can fill out our help required form which you can use to request a quote for HCF40106BEY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.