Status: | Unknown |
---|---|
Series: | Highland HCB Series |
RoHS: | Unknown |
Balance / Scale Type | Precision |
---|---|
Load Weight Max | 300g |
Resolution (g) | 0.01g |
Product Range | Highland HCB Series |
SVHC | No SVHC (15-Jan-2018) |
Precision Balance Weigh Scale 300G Portable Balance - Scale Typeelectronic Balance Load Weight Max300G Resolution G0.01G Product Range- Scale Readout0.01G |Adam Equipment HCB 302 | Newark Electronics |
PORTABLE BALANCE, PRECISION, 300G | element14 |
Where can I find additional details, specifications and documents for a HCB 302?
Additional datasheets, footprints and schematics for HCB 302 are listed on our Part Details page. You can also find images and similar parts to HCB 302 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCB 302 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCB 302 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCB 302 fall under?
The HCB 302 is listed under Test Equipment > Weighing Scales & Balances.
Can I view similar or alternative parts?
You can view similar parts to HCB 302 when available in the Weighing Scales & Balances range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCB 302 you can contact the distributor directly for product support, shipping queries etc.
Is the HCB 302 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCB 302 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HCB 302.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCB 302 often in real-time on the comparison pages.
What if I can't find stock of HCB 302?
You can fill out our help required form which you can use to request a quote for HCB 302 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.