Status: | Unknown |
---|---|
Series: | HC49US Series |
RoHS: | Unknown |
Frequency Nom | 50MHz |
---|---|
Crystal Case | Through Hole 11.5mm x 4.65mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 30ppm |
Product Range | HC49US Series |
ESR | 100ohm |
CRYSTAL, 50MHZ, 18PF, THROUGH HOLE | element14 |
Where can I find additional details, specifications and documents for a HC49US50.000MABJ-UB?
Additional datasheets, footprints and schematics for HC49US50.000MABJ-UB are listed on our Part Details page. You can also find images and similar parts to HC49US50.000MABJ-UB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HC49US50.000MABJ-UB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HC49US50.000MABJ-UB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HC49US50.000MABJ-UB fall under?
The HC49US50.000MABJ-UB is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to HC49US50.000MABJ-UB when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HC49US50.000MABJ-UB you can contact the distributor directly for product support, shipping queries etc.
Is the HC49US50.000MABJ-UB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HC49US50.000MABJ-UB have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for HC49US50.000MABJ-UB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HC49US50.000MABJ-UB often in real-time on the comparison pages.
What if I can't find stock of HC49US50.000MABJ-UB?
You can fill out our help required form which you can use to request a quote for HC49US50.000MABJ-UB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.