HC-49/U-S15000000ABJB Crystals by Citizen Finedevice

CRYSTAL, 15MHZ, 18PF, HC-49US

Status: Unknown
Series: HC49US Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Newark
Newark
from US$0.19
677
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.13
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Frequency Nom 15MHz
Crystal Case Through Hole, 11.5mm x 4.65mm
Frequency Stability + / - 50ppm
Load Capacitance 18pF
Frequency Tolerance + / - 30ppm
Product Range HC49US Series
ESR 50ohm
RoHS Compliant Yes

Alternative Descriptions

Crystal, 15Mhz, 18Pf, Hc-49Us | Newark Electronics
15MHz ▒30ppm Crystal 18pF 50 Ohms HC-49/US | Future Electronics
Crystal 15MHz 18pF 2-Pin HC-49/US Bulk | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HC-49/U-S15000000ABJB?

Additional datasheets, footprints and schematics for HC-49/U-S15000000ABJB are listed on our Part Details page. You can also find images and similar parts to HC-49/U-S15000000ABJB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HC-49/U-S15000000ABJB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HC-49/U-S15000000ABJB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HC-49/U-S15000000ABJB fall under?

The HC-49/U-S15000000ABJB is listed under Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to HC-49/U-S15000000ABJB when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HC-49/U-S15000000ABJB you can contact the distributor directly for product support, shipping queries etc.

Is the HC-49/U-S15000000ABJB RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for HC-49/U-S15000000ABJB have stock available?

Authorised distributors including Newark Electronics, Future Electronics and Avnet Asia have stock available or on a lead time for HC-49/U-S15000000ABJB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HC-49/U-S15000000ABJB often in real-time on the comparison pages.

What if I can't find stock of HC-49/U-S15000000ABJB?

You can fill out our help required form which you can use to request a quote for HC-49/U-S15000000ABJB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay