Status: | Unknown |
---|---|
Series: | HC49US Series |
RoHS: | Compliant |
Frequency Nom | 12.288MHz |
---|---|
Crystal Case | Through Hole, 11.5mm x 4.65mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 30ppm |
Product Range | HC49US Series |
ESR | 80ohm |
RoHS Compliant | Yes |
Crystal Metal-can Type 12.288MHz | RS |
Crystal, 12.288Mhz, 18Pf, Hc-49Us | Newark Electronics |
HC49US Series 12.288 MHz ▒30 ppm 18 pF -20 to +70 ░C Through Hole AT-CUT Crystal | Future Electronics |
Where can I find additional details, specifications and documents for a HC-49/U-S12288000ABJB?
Additional datasheets, footprints and schematics for HC-49/U-S12288000ABJB are listed on our Part Details page. You can also find images and similar parts to HC-49/U-S12288000ABJB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HC-49/U-S12288000ABJB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HC-49/U-S12288000ABJB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HC-49/U-S12288000ABJB fall under?
The HC-49/U-S12288000ABJB is listed under Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to HC-49/U-S12288000ABJB when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HC-49/U-S12288000ABJB you can contact the distributor directly for product support, shipping queries etc.
Is the HC-49/U-S12288000ABJB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HC-49/U-S12288000ABJB have stock available?
Authorised distributors including RS, Newark Electronics and Future Electronics have stock available or on a lead time for HC-49/U-S12288000ABJB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HC-49/U-S12288000ABJB often in real-time on the comparison pages.
What if I can't find stock of HC-49/U-S12288000ABJB?
You can fill out our help required form which you can use to request a quote for HC-49/U-S12288000ABJB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.