Prices starting from US$0.38
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$8.12 |
693
|
Buy Now | |
Newark Electronics | US$5.84 |
693
|
Buy Now | |
element14 | US$4.28 |
693
|
Buy Now | |
Rapid Electronics | US$841.60 |
43
|
Buy Now | |
Chip One Stop | US$479.00 |
43
|
Buy Now | |
Avnet America | US$613.03 |
-
|
Buy Now | |
RS Americas | US$0.38 |
-
|
Buy Now | |
TTI Europe | US$713.20 |
-
|
Buy Now | |
TE Store | US$754.24 |
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 6.3mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 23mm |
Width | 16mm |
Height | 9.8mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Cable Tie Mount |
Body Material | Nylon 6.6 (Polyamide 6.6) |
Cable Tie Width Max | 9mm |
Colour | Natural |
External Length / Height | 23mm |
External Width | 16mm |
Fixing Hole Diameter | 6.3mm |
For Use With | Cable Ties |
Material | Nylon 6.6 |
Tie Mount, Natural, 9Mm, Pk100 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | HC Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 26.5VDC |
Contact Current | 25A |
Product Range | HC Series |
Relay Mounting | Panel |
Coil Type | DC |
Relay Terminals | Turret |
Contact Voltage VDC | 8kV |
RoHS Compliant | No |
Industrial Relays HC-2=RELAY VACUUM SPDT | Rapid Electronics |
HC-2 | Avnet America |
HIGHCURRENT RELAY HC-2 | TTI Europe |
Special Order: HC-2=RELAY, VACUUM, SPDT Contact Voltage Rating: 8 VDC Contact Arrangement: 1 Form C, SPDT High Voltage Connection (Coil): Turret Terminals High Voltage Connection (Power): Turret Terminals Power Switching: Yes High Voltage Relay | 8 VDC 1 Form C, SPDT Turret Terminals | Part Number: HC-2 | Internal Number: 2-1618274-9 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a HC-2?
Additional datasheets, footprints and schematics for HC-2 are listed on our Part Details page. You can also find images and similar parts to HC-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HC-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HC-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HC-2 fall under?
The HC-2 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to HC-2 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HC-2 you can contact the distributor directly for product support, shipping queries etc.
Is the HC-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HC-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for HC-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HC-2 often in real-time on the comparison pages.
What if I can't find stock of HC-2?
You can fill out our help required form which you can use to request a quote for HC-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.