Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 3.3mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 12.8mm |
Width | 7mm |
Height | 5.8mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Cable Tie Mount |
Body Material | Nylon 6.6 (Polyamide 6.6) |
Cable Tie Width Max | 4mm |
Colour | Natural |
External Length / Height | 12.8mm |
External Width | 7mm |
Fixing Hole Diameter | 3.3mm |
For Use With | Cable Ties |
Material | Nylon 6.6 |
Tie Mount, Natural, 4.0Mm, Pk100 | Newark Electronics |
Where can I find additional details, specifications and documents for a HC-1S?
Additional datasheets, footprints and schematics for HC-1S are listed on our Part Details page. You can also find images and similar parts to HC-1S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HC-1S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HC-1S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HC-1S fall under?
The HC-1S is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to HC-1S when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HC-1S you can contact the distributor directly for product support, shipping queries etc.
Is the HC-1S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HC-1S have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for HC-1S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HC-1S often in real-time on the comparison pages.
What if I can't find stock of HC-1S?
You can fill out our help required form which you can use to request a quote for HC-1S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.