Status: | Unknown |
---|---|
Series: | TredTrak Series |
RoHS: | Compliant |
No. of Channels | 5 Channel |
---|---|
Cable Protector Material | PUR (Polyurethane) |
Cable Protector Color | Yellow, Blue |
External Length | 914.4mm |
External Width | 445mm |
Product Range | TredTrak Series |
RoHS Compliant | Yes |
Tredtrak 5 Channel Modular Cable Protector | Newark Electronics |
Modular Cable Guard Blue/Yellow Polyurethane | Carlton-Bates |
Where can I find additional details, specifications and documents for a HBLTRED5B?
Additional datasheets, footprints and schematics for HBLTRED5B are listed on our Part Details page. You can also find images and similar parts to HBLTRED5B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HBLTRED5B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HBLTRED5B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HBLTRED5B fall under?
The HBLTRED5B is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Protectors.
Can I view similar or alternative parts?
You can view similar parts to HBLTRED5B when available in the Cable Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HBLTRED5B you can contact the distributor directly for product support, shipping queries etc.
Is the HBLTRED5B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HBLTRED5B have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Sager have stock available or on a lead time for HBLTRED5B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HBLTRED5B often in real-time on the comparison pages.
What if I can't find stock of HBLTRED5B?
You can fill out our help required form which you can use to request a quote for HBLTRED5B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.