Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Auxiliary Contact Configuration | 1NO-1NC |
---|---|
Auxiliary Contact Mounting | DIN Rail Mount |
Contact Current Max | 30A |
No. of Positions | 2Positions |
RoHS Compliant | Yes |
Safety Switch Auxiliary Contacts 30A HBLD Series | Carlton-Bates |
Aux Contact Break After Break | Hubbell Wiring Device-Kellems HBLAC1 | RS Americas |
Switch Mechanisms | Newark Electronics |
Hubbell | Sager |
Where can I find additional details, specifications and documents for a HBLAC1?
Additional datasheets, footprints and schematics for HBLAC1 are listed on our Part Details page. You can also find images and similar parts to HBLAC1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HBLAC1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HBLAC1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HBLAC1 fall under?
The HBLAC1 is listed under Automation & Process Control > Contactors & Accessories > Contactor Auxiliary Contacts.
Can I view similar or alternative parts?
You can view similar parts to HBLAC1 when available in the Contactor Auxiliary Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HBLAC1 you can contact the distributor directly for product support, shipping queries etc.
Is the HBLAC1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HBLAC1 have stock available?
Authorised distributors including Carlton-Bates, RS Americas, Newark Electronics and Sager have stock available or on a lead time for HBLAC1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HBLAC1 often in real-time on the comparison pages.
What if I can't find stock of HBLAC1?
You can fill out our help required form which you can use to request a quote for HBLAC1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.