Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
186
units
|
Buy Now |
![]() |
Heilind Electronics |
685
units
|
Buy Now |
![]() |
element14 |
534
units
|
Buy Now |
![]() |
Newark Electronics |
346
units
|
Buy Now |
![]() |
RS Americas |
166
units
|
Buy Now |
![]() |
Interstate Connecting Components |
137
units
|
Buy Now |
![]() |
Carlton-Bates |
100
units
|
Buy Now |
![]() |
Onlinecomponents.com |
29
units
|
Buy Now |
![]() |
Sager |
-
|
Buy Now |
Connector Type | Power Plug |
---|---|
Current Rating | 15A |
Connector Colour | Black |
Connector Body Material | Nylon (Polyamide) Body |
Voltage Rating VAC | 125V |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
HOSP GRADE POWER ENTRY, PLUG, 2P3W, 5-15P, 15A 125V | element14 |
Hosp Grade Power Entry, Plug, 2P3W, 5-15P, 15A 125V | Newark Electronics |
PLUG, 15A | Farnell |
PLUG, Hospital Grade, 15A 125V, 5-15P, B/W | RS Americas |
Straight Blade Plug, 15A, 125V, 2P 3W Nylon Black & White | Carlton-Bates |
PLUG HG 15A 125V 5-15P B/W | Onlinecomponents.com |
Where can I find additional details, specifications and documents for a HBL8215C?
Additional datasheets, footprints and schematics for HBL8215C are listed on our Part Details page. You can also find images and similar parts to HBL8215C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HBL8215C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HBL8215C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HBL8215C fall under?
The HBL8215C is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to HBL8215C when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HBL8215C you can contact the distributor directly for product support, shipping queries etc.
Is the HBL8215C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HBL8215C have stock available?
Authorised distributors including Heilind Electronics, element14, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for HBL8215C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HBL8215C often in real-time on the comparison pages.
What if I can't find stock of HBL8215C?
You can fill out our help required form which you can use to request a quote for HBL8215C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.