Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | Power Entry |
---|---|
Current Rating | 20A |
Connector Colour | Black |
Connector Body Material | Nylon (Polyamide) Body |
Voltage Rating VAC | 480V |
Gender | Receptacle |
RoHS Compliant | Yes |
Conn, Mains Rcpt, 2P3W, 20A 480V, L8-20R, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a HBL2340?
Additional datasheets, footprints and schematics for HBL2340 are listed on our Part Details page. You can also find images and similar parts to HBL2340 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HBL2340 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HBL2340 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HBL2340 fall under?
The HBL2340 is listed under Connectors > Electrical Connectors & Power Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to HBL2340 when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HBL2340 you can contact the distributor directly for product support, shipping queries etc.
Is the HBL2340 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HBL2340 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for HBL2340.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HBL2340 often in real-time on the comparison pages.
What if I can't find stock of HBL2340?
You can fill out our help required form which you can use to request a quote for HBL2340 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.