Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 15A |
---|---|
Connector Colour | Yellow |
Voltage Rating VAC | 125V |
Product Range | - |
Connector Mounting | Cable Mount |
Gender | Receptacle |
No. of Outlets | 1Outlets |
Str Blade Rcpt, Nema 5-15R, 15A, 125V | Newark Electronics |
STR BLADE RCPT, NEMA 5-15R, 15A, 125V | element14 |
Where can I find additional details, specifications and documents for a HBL15W47A?
Additional datasheets, footprints and schematics for HBL15W47A are listed on our Part Details page. You can also find images and similar parts to HBL15W47A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HBL15W47A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HBL15W47A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HBL15W47A fall under?
The HBL15W47A is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to HBL15W47A when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HBL15W47A you can contact the distributor directly for product support, shipping queries etc.
Is the HBL15W47A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HBL15W47A have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for HBL15W47A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HBL15W47A often in real-time on the comparison pages.
What if I can't find stock of HBL15W47A?
You can fill out our help required form which you can use to request a quote for HBL15W47A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.