Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Power Entry |
---|---|
Current Rating | 15A |
Connector Colour | Yellow |
Connector Body Material | PVC (Polyvinylchloride) Body |
Voltage Rating VAC | 125V |
Product Range | - |
Contact Termination | Screw |
Connector, Power Entry, Plug, 15A | Newark Electronics |
Where can I find additional details, specifications and documents for a HBL1447?
Additional datasheets, footprints and schematics for HBL1447 are listed on our Part Details page. You can also find images and similar parts to HBL1447 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HBL1447 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HBL1447 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HBL1447 fall under?
The HBL1447 is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to HBL1447 when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HBL1447 you can contact the distributor directly for product support, shipping queries etc.
Is the HBL1447 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HBL1447 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for HBL1447.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HBL1447 often in real-time on the comparison pages.
What if I can't find stock of HBL1447?
You can fill out our help required form which you can use to request a quote for HBL1447 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.