Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Coaxial Cable Types | Belden 1505A |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Rf/Coaxial, Bnc Plug, Straight, Crimp | Newark Electronics |
Connector | RS Americas |
Where can I find additional details, specifications and documents for a HBC1505A?
Additional datasheets, footprints and schematics for HBC1505A are listed on our Part Details page. You can also find images and similar parts to HBC1505A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HBC1505A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HBC1505A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HBC1505A fall under?
The HBC1505A is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to HBC1505A when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HBC1505A you can contact the distributor directly for product support, shipping queries etc.
Is the HBC1505A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HBC1505A have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas and Richardson RFPD have stock available or on a lead time for HBC1505A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HBC1505A often in real-time on the comparison pages.
What if I can't find stock of HBC1505A?
You can fill out our help required form which you can use to request a quote for HBC1505A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.