Status: | Unknown |
---|---|
Series: | HAZ/1 Series |
RoHS: | Unknown |
No. of Channels | 1 Channel |
---|---|
Cable Protector Material | Rubber / SBR Blend |
Cable Protector Colour | Black, Yellow |
External Length | 3m |
External Width | 68mm |
Product Range | HAZ/1 Series |
SVHC | No SVHC |
RoHS Compliant | NA |
Cable Protector, Black/Yellow | Newark Electronics |
Where can I find additional details, specifications and documents for a HAZ/1 3M 26001615?
Additional datasheets, footprints and schematics for HAZ/1 3M 26001615 are listed on our Part Details page. You can also find images and similar parts to HAZ/1 3M 26001615 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HAZ/1 3M 26001615 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HAZ/1 3M 26001615 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HAZ/1 3M 26001615 fall under?
The HAZ/1 3M 26001615 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Protectors.
Can I view similar or alternative parts?
You can view similar parts to HAZ/1 3M 26001615 when available in the Cable Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HAZ/1 3M 26001615 you can contact the distributor directly for product support, shipping queries etc.
Is the HAZ/1 3M 26001615 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HAZ/1 3M 26001615 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HAZ/1 3M 26001615.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HAZ/1 3M 26001615 often in real-time on the comparison pages.
What if I can't find stock of HAZ/1 3M 26001615?
You can fill out our help required form which you can use to request a quote for HAZ/1 3M 26001615 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.