Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Accessory Type | Replacement Heating Element |
---|---|
For Use With | Master Appliance Model HG201A Heat Gun |
Heat Temperature Max | 150°C |
Input Power | 600W |
Supply Voltage VAC | 120V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a HAS-042K?
Additional datasheets, footprints and schematics for HAS-042K are listed on our Part Details page. You can also find images and similar parts to HAS-042K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HAS-042K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HAS-042K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HAS-042K fall under?
The HAS-042K is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Heat Guns & Nozzles > Accessories.
Can I view similar or alternative parts?
You can view similar parts to HAS-042K when available in the Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HAS-042K you can contact the distributor directly for product support, shipping queries etc.
Is the HAS-042K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HAS-042K have stock available?
There is no stock from authorised distributors for HAS-042K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HAS-042K often in real-time on the comparison pages.
What if I can't find stock of HAS-042K?
You can fill out our help required form which you can use to request a quote for HAS-042K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.