Status: | Unknown |
---|---|
Series: | HAIS - P/TP Series |
RoHS: | Unknown |
Sensor Output | Voltage |
---|---|
Supply Voltage DC Min | 4.75V |
Supply Voltage DC Max | 5.25V |
Current Measuring Range DC | -300A to 300A |
Current Measuring Range AC | -300A to 300A |
Response Time | 5µs |
Accuracy % | 1% |
Product Range | HAIS - P/TP Series |
SVHC | No SVHC (15-Jan-2018) |
Accuracy | 1% |
Current Consumption | 22mA |
Current Range AC | DC AC Pulsed Mixed |
Current Range DC | DC AC Pulsed Mixed |
Current Rating | 100A |
External Depth | 14mm |
External Length / Height | 29mm |
External Width | 33mm |
Flammability Rating | UL 94-V0 |
Frequency Max | 50kHz |
Frequency Min | 0Hz |
Linearity | ± 0.5% |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Standard | EN 50178(97-10-01) |
Supply Voltage | +5V |
Supply Voltage Range DC | 4.75V to 5.25V |
Transducer Function | Current |
Weight | 20g |
Current Transducer, Open Loop, 100A | Newark Electronics |
HAIS100P,PCB mounted current transducer | RS |
Industrial Current Sensors | Sager |
Where can I find additional details, specifications and documents for a HAIS 100-P?
Additional datasheets, footprints and schematics for HAIS 100-P are listed on our Part Details page. You can also find images and similar parts to HAIS 100-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HAIS 100-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HAIS 100-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HAIS 100-P fall under?
The HAIS 100-P is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to HAIS 100-P when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HAIS 100-P you can contact the distributor directly for product support, shipping queries etc.
Is the HAIS 100-P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HAIS 100-P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Sager have stock available or on a lead time for HAIS 100-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HAIS 100-P often in real-time on the comparison pages.
What if I can't find stock of HAIS 100-P?
You can fill out our help required form which you can use to request a quote for HAIS 100-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.